Selecta Products Standard Wall Plate AWP3G-WH4

Description
" SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL GLOSS WHITE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US) "
Datasheet
Description
" SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL GLOSS WHITE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US) "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - AWP3G-WH4 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
AWP3G-WH4
Standard Wall Plate AWP3G-WH4
" SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL GLOSS WHITE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US) "

"

  • SCREWLESS, SNAP-IN TYPE
  • PLASTIC MATERIAL
  • GLOSS WHITE COLOR
  • DIMMER/OUTLET/SWITCH CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D
  • APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number AWP3G-WH4
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products