Selecta Products Standard Wall Plate AWP3G-GR4

Description
" SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL GRAPHITE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US) "
Datasheet
Description
" SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL GRAPHITE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US) "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - AWP3G-GR4 - Selecta Products
Tehachapi, CA, USA
Standard Wall Plate
AWP3G-GR4
Standard Wall Plate AWP3G-GR4
" SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL GRAPHITE COLOR DIMMER/OUTLET/SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US) "

"

  • SCREWLESS, SNAP-IN TYPE
  • PLASTIC MATERIAL
  • GRAPHITE COLOR
  • DIMMER/OUTLET/SWITCH CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 5.13 INCH L X 7.06 INCH W X 0.35 INCH D
  • APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Wallplates
Product Number AWP3G-GR4
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7966862 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - 24735 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details