ASWR1532-M4 -- DIMMER SWITCH
Selecta Products
Dimmer Switch
ASWR1532-M4
Description
1.77 INCH W X 1.63 INCH D X 1.77 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE LOAD RATING
Description
1.77 INCH W X 1.63 INCH D X 1.77 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE LOAD RATING
Datasheet
Suppliers
1.77 INCH W X 1.63 INCH D X 1.77 INCH H SIZE
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US) APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE LOAD RATING
- 1.77 INCH W X 1.63 INCH D X 1.77 INCH H SIZE
- 1-POLE/3-WAY OPERATION TYPE
- UL (CANADA AND US) APPROVAL
- 120 VAC VOLTAGE RATING
- 15 AMPERE LOAD RATING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Uncategorized Products |
|
Product Number
|
ASWR1532-M4 |
|
Product Name
|
Dimmer Switch |
Unlock Full Specs
to access all available technical data