Selecta Products Dimmer Switch ASPD1532-M4

Description
1.77 INCH W X 1.5 INCH D X 1.77 INCH H SIZE 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE LOAD RATING
Datasheet
Description
1.77 INCH W X 1.5 INCH D X 1.77 INCH H SIZE 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE LOAD RATING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - ASPD1532-M4 - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
ASPD1532-M4
Dimmer Switch ASPD1532-M4
1.77 INCH W X 1.5 INCH D X 1.77 INCH H SIZE 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL 120 VAC VOLTAGE RATING 15 AMPERE LOAD RATING
  • 1.77 INCH W X 1.5 INCH D X 1.77 INCH H SIZE
  • 1-POLE/3-WAY OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE LOAD RATING
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number ASPD1532-M4
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data