STRAIGHT BLADE TYPE
MAGNESIUM COLOR
NEMA 5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
BACK WIRING
OVERALL DIMENSION 1.77 INCH W X 1.48 INCH D X 3 INCH H
Selecta Products
Done
Datasheet
Description
STRAIGHT BLADE TYPE
MAGNESIUM COLOR
NEMA 5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
BACK WIRING
OVERALL DIMENSION 1.77 INCH W X 1.48 INCH D X 3 INCH H
STRAIGHT BLADE TYPE
MAGNESIUM COLOR
NEMA 5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
BACK WIRING
OVERALL DIMENSION 1.77 INCH W X 1.48 INCH D X 3 INCH H
STRAIGHT BLADE TYPE
MAGNESIUM COLOR
NEMA 5-15R CONFIGURATION
3 WIRE(S)
UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
BACK WIRING
OVERALL DIMENSION 1.77 INCH W X 1.48 INCH D X 3 INCH H