Selecta Products GFCI Duplex Receptacle AFGF202TRI

Description
" FEED THROUGH, DUPLEX, SELF TEST TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943/1699A, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING GROUND TYPE GROUNDING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Description
" FEED THROUGH, DUPLEX, SELF TEST TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943/1699A, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING GROUND TYPE GROUNDING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
GFCI Duplex Receptacle
AFGF202TRI
GFCI Duplex Receptacle AFGF202TRI
" FEED THROUGH, DUPLEX, SELF TEST TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943/1699A, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING GROUND TYPE GROUNDING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "

"

  • FEED THROUGH, DUPLEX, SELF TEST TYPE
  • THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498/943/1699A, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • GROUND TYPE GROUNDING
  • OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICABLE STANDARD FED SPEC WC596

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number AFGF202TRI
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Outlet J, Screw-on Mounting, Front Side, Quick-connect Terminal - 5216 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 182920-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details