Selecta Products GFCI Duplex Receptacle AFGF202TR

Description
" FEED THROUGH, DUPLEX, SELF TEST TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943/1699A, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING GROUND TYPE GROUNDING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Description
" FEED THROUGH, DUPLEX, SELF TEST TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943/1699A, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING GROUND TYPE GROUNDING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
GFCI Duplex Receptacle
AFGF202TR
GFCI Duplex Receptacle AFGF202TR
" FEED THROUGH, DUPLEX, SELF TEST TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943/1699A, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING GROUND TYPE GROUNDING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "

"

  • FEED THROUGH, DUPLEX, SELF TEST TYPE
  • THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL
  • BROWN COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498/943/1699A, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • GROUND TYPE GROUNDING
  • OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICABLE STANDARD FED SPEC WC596

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number AFGF202TR
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals - 745W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Outlet/Handy Box -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details
IP44 Splashproof Straight Receptacle - F42S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Grounding Heavy Duty Angle Plug, 60 Amp 125/250 Volt 14-60P - S1460P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details