Selecta Products GFCI Duplex Receptacle AFGF152TR

Description
" FEED THROUGH, DUPLEX, SELF TEST TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943/1699A, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING GROUND TYPE GROUNDING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Description
" FEED THROUGH, DUPLEX, SELF TEST TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943/1699A, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING GROUND TYPE GROUNDING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
GFCI Duplex Receptacle
AFGF152TR
GFCI Duplex Receptacle AFGF152TR
" FEED THROUGH, DUPLEX, SELF TEST TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943/1699A, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING GROUND TYPE GROUNDING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H CONSTRUCTIONAL FEATURE TAMPER RESISTANT OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "

"

  • FEED THROUGH, DUPLEX, SELF TEST TYPE
  • THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL
  • BROWN COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498/943/1699A, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK WIRING
  • GROUND TYPE GROUNDING
  • OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICABLE STANDARD FED SPEC WC596

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number AFGF152TR
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6802-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Smart Outdoor Plugs - PQR22 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details