Selecta Products Duplex/Single Receptacle AF202TR

Description
" FEED THROUGH, DUPLEX TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Description
" FEED THROUGH, DUPLEX TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Duplex/Single Receptacle
AF202TR
Duplex/Single Receptacle AF202TR
" FEED THROUGH, DUPLEX TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "

"

  • FEED THROUGH, DUPLEX TYPE
  • THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL
  • BROWN COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICABLE STANDARD FED SPEC WC596

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number AF202TR
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable End Caps - 091528N002 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IP44 Splashproof 15° Angled Receptacle - F41S63A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers