Selecta Products Duplex/Single Receptacle AF20-DFW

Description
" POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL WHITE COLOR 5-20R CONFIGURATION SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING IMPACT RESISTANT, TAMPER RESISTANT, WEATHER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C "
Datasheet
Description
" POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL WHITE COLOR 5-20R CONFIGURATION SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING IMPACT RESISTANT, TAMPER RESISTANT, WEATHER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - AF20-DFW - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
AF20-DFW
Duplex/Single Receptacle AF20-DFW
" POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL WHITE COLOR 5-20R CONFIGURATION SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING IMPACT RESISTANT, TAMPER RESISTANT, WEATHER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C "

"

  • POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • SPECIFICATION GRADE
  • UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • IMPACT RESISTANT, TAMPER RESISTANT, WEATHER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H
  • OPERATING TEMPERATURE -35 TO 66 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number AF20-DFW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-B5P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details