Selecta Products Duplex/Single Receptacle AF20-DFLA

Description
" AFCI TYPE HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL LIGHT ALMOND COLOR SPECIFICATION GRADE UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Datasheet
Description
" AFCI TYPE HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL LIGHT ALMOND COLOR SPECIFICATION GRADE UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - AF20-DFLA - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
AF20-DFLA
Duplex/Single Receptacle AF20-DFLA
" AFCI TYPE HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL LIGHT ALMOND COLOR SPECIFICATION GRADE UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596 "

"

  • AFCI TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL
  • LIGHT ALMOND COLOR
  • SPECIFICATION GRADE
  • UL (CANADA AND US), CSA APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • TAMPER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICABLE STANDARD FED SPEC WC596

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number AF20-DFLA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Straight Receptacle - F51S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details