Selecta Products Duplex/Single Receptacle AF-15TRW

Description
" DUPLEX TYPE POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL WHITE COLOR 5-15R CONFIGURATION UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING IMPACT RESISTANT, TAMPER RESISTANT, WEATHER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C "
Datasheet
Description
" DUPLEX TYPE POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL WHITE COLOR 5-15R CONFIGURATION UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING IMPACT RESISTANT, TAMPER RESISTANT, WEATHER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - AF-15TRW - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
AF-15TRW
Duplex/Single Receptacle AF-15TRW
" DUPLEX TYPE POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL WHITE COLOR 5-15R CONFIGURATION UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING IMPACT RESISTANT, TAMPER RESISTANT, WEATHER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C "

"

  • DUPLEX TYPE
  • POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • IMPACT RESISTANT, TAMPER RESISTANT, WEATHER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H
  • OPERATING TEMPERATURE -35 TO 66 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number AF-15TRW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
NEMA L6-20P Locking Device - Q-826 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
IP44 Splashproof Box Inlet - G31S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers