"
1.77 INCH W X 1.79 INCH D X 4.2 INCH H SIZE
UL (CANADA AND US) APPROVAL
6 TO 700 W LOAD RATING
INCANDESCENT, HALOGEN, ELECTRONIC LOW VOLTAGE, MAGNETIC LOW VOLTAGE, FLUORESCENT LOAD TYPE
"
Selecta Products
Done
Datasheet
Description
"
1.77 INCH W X 1.79 INCH D X 4.2 INCH H SIZE
UL (CANADA AND US) APPROVAL
6 TO 700 W LOAD RATING
INCANDESCENT, HALOGEN, ELECTRONIC LOW VOLTAGE, MAGNETIC LOW VOLTAGE, FLUORESCENT LOAD TYPE
"
"
1.77 INCH W X 1.79 INCH D X 4.2 INCH H SIZE
UL (CANADA AND US) APPROVAL
6 TO 700 W LOAD RATING
INCANDESCENT, HALOGEN, ELECTRONIC LOW VOLTAGE, MAGNETIC LOW VOLTAGE, FLUORESCENT LOAD TYPE
"
"
1.77 INCH W X 1.79 INCH D X 4.2 INCH H SIZE
UL (CANADA AND US) APPROVAL
6 TO 700 W LOAD RATING
INCANDESCENT, HALOGEN, ELECTRONIC LOW VOLTAGE, MAGNETIC LOW VOLTAGE, FLUORESCENT LOAD TYPE