Selecta Products Dimmer Switch ADTP703TU-W4

Description
" 1.77 INCH W X 1.79 INCH D X 4.2 INCH H SIZE 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL 6 TO 700 W LOAD RATING INCANDESCENT, HALOGEN, ELECTRONIC LOW VOLTAGE, MAGNETIC LOW VOLTAGE, FLUORESCENT, COMPACT FLUORESCENT, LED LOAD TYPE "
Datasheet
Description
" 1.77 INCH W X 1.79 INCH D X 4.2 INCH H SIZE 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL 6 TO 700 W LOAD RATING INCANDESCENT, HALOGEN, ELECTRONIC LOW VOLTAGE, MAGNETIC LOW VOLTAGE, FLUORESCENT, COMPACT FLUORESCENT, LED LOAD TYPE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - ADTP703TU-W4 - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
ADTP703TU-W4
Dimmer Switch ADTP703TU-W4
" 1.77 INCH W X 1.79 INCH D X 4.2 INCH H SIZE 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US) APPROVAL 6 TO 700 W LOAD RATING INCANDESCENT, HALOGEN, ELECTRONIC LOW VOLTAGE, MAGNETIC LOW VOLTAGE, FLUORESCENT, COMPACT FLUORESCENT, LED LOAD TYPE "

"

  • 1.77 INCH W X 1.79 INCH D X 4.2 INCH H SIZE
  • 1-POLE/3-WAY OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • 6 TO 700 W LOAD RATING
  • INCANDESCENT, HALOGEN, ELECTRONIC LOW VOLTAGE, MAGNETIC LOW VOLTAGE, FLUORESCENT, COMPACT FLUORESCENT, LED LOAD TYPE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number ADTP703TU-W4
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data