Selecta Products Specialty Toggle Switch ACD3

Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 3-WAY CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1/2 HP AT 120 VAC COLOR BROWN
Datasheet
Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 3-WAY CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1/2 HP AT 120 VAC COLOR BROWN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - ACD3 - Selecta Products
Tehachapi, CA, USA
Specialty Toggle Switch
ACD3
Specialty Toggle Switch ACD3
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 3-WAY CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1/2 HP AT 120 VAC COLOR BROWN
  • 0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE
  • 3-WAY CONTACT CONFIGURATION
  • UL 20 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SCREW TERMINAL TYPE
  • DESPARD[R] BRAND
  • POWER RATING 1/2 HP AT 120 VAC
  • COLOR BROWN
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number ACD3
Product Name Specialty Toggle Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details