Selecta Products Specialty Toggle Switch ACD203

Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 3-WAY CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1 HP AT 120 VAC COLOR BROWN
Datasheet
Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 3-WAY CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1 HP AT 120 VAC COLOR BROWN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - ACD203 - Selecta Products
Tehachapi, CA, USA
Specialty Toggle Switch
ACD203
Specialty Toggle Switch ACD203
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 3-WAY CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1 HP AT 120 VAC COLOR BROWN
  • 0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE
  • 3-WAY CONTACT CONFIGURATION
  • UL 20 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • SCREW TERMINAL TYPE
  • DESPARD[R] BRAND
  • POWER RATING 1 HP AT 120 VAC
  • COLOR BROWN
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number ACD203
Product Name Specialty Toggle Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Flatted
Switch Function Momentary
View Details
Toggle Switch - 902913 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details