Selecta Products Specialty Toggle Switch ACD201

Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 1-POLE CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1 HP AT 120 VAC COLOR BROWN
Datasheet
Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 1-POLE CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1 HP AT 120 VAC COLOR BROWN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - ACD201 - Selecta Products
Tehachapi, CA, USA
Specialty Toggle Switch
ACD201
Specialty Toggle Switch ACD201
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 1-POLE CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1 HP AT 120 VAC COLOR BROWN
  • 0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE
  • 1-POLE CONTACT CONFIGURATION
  • UL 20 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • SCREW TERMINAL TYPE
  • DESPARD[R] BRAND
  • POWER RATING 1 HP AT 120 VAC
  • COLOR BROWN
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number ACD201
Product Name Specialty Toggle Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 4732828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details