Selecta Products Specialty Toggle Switch ACD1-W

Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 1-POLE CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1/2 HP AT 120 VAC COLOR WHITE
Datasheet
Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 1-POLE CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1/2 HP AT 120 VAC COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - ACD1-W - Selecta Products
Tehachapi, CA, USA
Specialty Toggle Switch
ACD1-W
Specialty Toggle Switch ACD1-W
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 1-POLE CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1/2 HP AT 120 VAC COLOR WHITE
  • 0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE
  • 1-POLE CONTACT CONFIGURATION
  • UL 20 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SCREW TERMINAL TYPE
  • DESPARD[R] BRAND
  • POWER RATING 1/2 HP AT 120 VAC
  • COLOR WHITE
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number ACD1-W
Product Name Specialty Toggle Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details