Selecta Products Incandescent Lampholder 9880

Description
" 2.31 INCH DIA X 1.53 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING SURFACE MOUNTING PORCELAIN BODY MATERIAL 2-PIECE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet
Description
" 2.31 INCH DIA X 1.53 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING SURFACE MOUNTING PORCELAIN BODY MATERIAL 2-PIECE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE WHITE BODY COLOR "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 9880 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
9880
Incandescent Lampholder 9880
" 2.31 INCH DIA X 1.53 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING SURFACE MOUNTING PORCELAIN BODY MATERIAL 2-PIECE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE WHITE BODY COLOR "

"

  • 2.31 INCH DIA X 1.53 INCH H SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • SURFACE MOUNTING
  • PORCELAIN BODY MATERIAL
  • 2-PIECE CONSTRUCTION
  • 660 W LAMP WATTAGE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 9880
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Keyless Socket Adapter with Polarized Single-to-Twin Outlets, Medium Base Ivory - 6502 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711919 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Quartz/Halogen Lampholder - PAR1-48IN/16GA/ULSF2/69013 - OSRAM SYLVANIA, Inc.
Specs
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
Terminal Leads
View Details