Selecta Products Incandescent Lampholder 9814

Description
" 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL TWO PIECE, RING TYPE CONSTRUCTION 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE LEGRAND. BRAND INCLUDES GASKET "
Datasheet
Description
" 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL TWO PIECE, RING TYPE CONSTRUCTION 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE LEGRAND. BRAND INCLUDES GASKET "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 9814 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
9814
Incandescent Lampholder 9814
" 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL TWO PIECE, RING TYPE CONSTRUCTION 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE LEGRAND. BRAND INCLUDES GASKET "

"

  • 250 V VOLTAGE RATING
  • PORCELAIN BODY MATERIAL
  • TWO PIECE, RING TYPE CONSTRUCTION
  • 250 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • MEDIUM LAMP BASE
  • LEGRAND. BRAND
  • INCLUDES GASKET

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 9814
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2051016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212621 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
 - HW-S Sockets - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Lamp Base Holder Type BiPin
View Details