Description
"
WALL DIMMER TYPE
1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE
IVORY FINISH
SINGLE POLE OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 VA LOAD RATING
SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOW VOLTAGE LOAD TYPE
GRADE SPECIFICATION
95 MODEL
"