Description
"
WALL DIMMER TYPE
2.734 INCH W X 1.563 INCH D X 4.516 INCH H SIZE
WHITE FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
SPECIFICATION GRADE APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1000 VA LOAD RATING
SLIDE WITH NON-PRESET SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT, LOW VOLTAGE LOAD TYPE
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES ARCHITECTURAL HEAT SINK
95 MODEL
"