Selecta Products Dimmer Switch 93874-I

Description
" WALL DIMMER TYPE 4.453 INCH W X 1.563 INCH D X 4.516 INCH H SIZE IVORY FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 16 AMPERE (8 TO 40 LAMP) LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE FLUORESCENT LOAD TYPE GRADE SPECIFICATION 93 MODEL "
Datasheet
Description
" WALL DIMMER TYPE 4.453 INCH W X 1.563 INCH D X 4.516 INCH H SIZE IVORY FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 16 AMPERE (8 TO 40 LAMP) LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE FLUORESCENT LOAD TYPE GRADE SPECIFICATION 93 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - 93874-I - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
93874-I
Dimmer Switch 93874-I
" WALL DIMMER TYPE 4.453 INCH W X 1.563 INCH D X 4.516 INCH H SIZE IVORY FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 16 AMPERE (8 TO 40 LAMP) LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE FLUORESCENT LOAD TYPE GRADE SPECIFICATION 93 MODEL "

"

  • WALL DIMMER TYPE
  • 4.453 INCH W X 1.563 INCH D X 4.516 INCH H SIZE
  • IVORY FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 277 VAC AT 60 HZ VOLTAGE RATING
  • 16 AMPERE (8 TO 40 LAMP) LOAD RATING
  • SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • FLUORESCENT LOAD TYPE
  • GRADE SPECIFICATION
  • 93 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number 93874-I
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data