Description
"
WALL DIMMER TYPE
2.734 INCH W X 1.906 INCH D X 4.516 INCH H SIZE
IVORY FINISH
SINGLE POLE OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1000 VA LOAD RATING
ROTARY DIAL ON/OFF SWITCH OPERATOR TYPE
FLUORESCENT LOAD TYPE
GRADE SPECIFICATION
93 MODEL
"