Description
"
WALL DIMMER TYPE
1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE
WHITE FINISH
SINGLE POLE OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
5 AMPERE (2 TO 12 LAMP) LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
FLUORESCENT LOAD TYPE
GRADE SPECIFICATION
93 MODEL
"