Selecta Products Dimmer Switch 92081-W

Description
" WALL DIMMER TYPE 4.453 INCH W X 1.563 INCH D X 4.516 INCH H SIZE WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 2000 W LOAD RATING SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE GRADE SPECIFICATION 92 MODEL "
Datasheet
Description
" WALL DIMMER TYPE 4.453 INCH W X 1.563 INCH D X 4.516 INCH H SIZE WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 2000 W LOAD RATING SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE GRADE SPECIFICATION 92 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - 92081-W - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
92081-W
Dimmer Switch 92081-W
" WALL DIMMER TYPE 4.453 INCH W X 1.563 INCH D X 4.516 INCH H SIZE WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 2000 W LOAD RATING SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE GRADE SPECIFICATION 92 MODEL "

"

  • WALL DIMMER TYPE
  • 4.453 INCH W X 1.563 INCH D X 4.516 INCH H SIZE
  • WHITE FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 2000 W LOAD RATING
  • SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE
  • DECORATOR WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • GRADE SPECIFICATION
  • 92 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number 92081-W
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data