Selecta Products Dimmer Switch 92001-W

Description
" WALL DIMMER TYPE 4.453 INCH W X 1.906 INCH D X 4.516 INCH H SIZE WHITE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 2000 W LOAD RATING ROTARY DIAL ON/OFF SWITCH OPERATOR TYPE STANDARD TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES ARCHITECTURAL HEAT SINK 92 MODEL "
Datasheet
Description
" WALL DIMMER TYPE 4.453 INCH W X 1.906 INCH D X 4.516 INCH H SIZE WHITE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 2000 W LOAD RATING ROTARY DIAL ON/OFF SWITCH OPERATOR TYPE STANDARD TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES ARCHITECTURAL HEAT SINK 92 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - 92001-W - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
92001-W
Dimmer Switch 92001-W
" WALL DIMMER TYPE 4.453 INCH W X 1.906 INCH D X 4.516 INCH H SIZE WHITE FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 2000 W LOAD RATING ROTARY DIAL ON/OFF SWITCH OPERATOR TYPE STANDARD TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES ARCHITECTURAL HEAT SINK 92 MODEL "

"

  • WALL DIMMER TYPE
  • 4.453 INCH W X 1.906 INCH D X 4.516 INCH H SIZE
  • WHITE FINISH
  • 1-POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 2000 W LOAD RATING
  • ROTARY DIAL ON/OFF SWITCH OPERATOR TYPE
  • STANDARD TOGGLE WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • INCLUDES ARCHITECTURAL HEAT SINK
  • 92 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number 92001-W
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data