Description
"
WALL DIMMER TYPE
4.453 INCH W X 1.563 INCH D X 4.516 INCH H SIZE
IVORY FINISH
SINGLE POLE OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1500 W LOAD RATING
SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE
DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
GRADE SPECIFICATION
91 MODEL
"