Description
WALL DIMMER TYPE
4.453 INCH W X 1.906 INCH D X 4.516 INCH H SIZE
IVORY FINISH
3-WAY OPERATION TYPE
UL APPROVAL
COMMERCIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1500 W LOAD RATING
PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE
STANDARD TOGGLE WALL PLATE TYPE
INCANDESCENT LOAD TYPE
APPLICABLE STANDARD NEMA WD-1/WD-6
INCLUDES ARCHITECTURAL HEAT SINK
91 MODEL