Selecta Products Dimmer Switch 91183-W

Description
" WALL DIMMER TYPE 2.5 INCH W X 1.641 INCH D X 4.25 INCH H SIZE WHITE FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 V VOLTAGE RATING 1000 W LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE STANDARD DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE GRADE SPECIFICATION 91 MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.5 INCH W X 1.641 INCH D X 4.25 INCH H SIZE WHITE FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 V VOLTAGE RATING 1000 W LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE STANDARD DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE GRADE SPECIFICATION 91 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - 91183-W - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
91183-W
Dimmer Switch 91183-W
" WALL DIMMER TYPE 2.5 INCH W X 1.641 INCH D X 4.25 INCH H SIZE WHITE FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 V VOLTAGE RATING 1000 W LOAD RATING SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE STANDARD DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE GRADE SPECIFICATION 91 MODEL "

"

  • WALL DIMMER TYPE
  • 2.5 INCH W X 1.641 INCH D X 4.25 INCH H SIZE
  • WHITE FINISH
  • 3-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 V VOLTAGE RATING
  • 1000 W LOAD RATING
  • SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
  • STANDARD DECORATOR WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • GRADE SPECIFICATION
  • 91 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number 91183-W
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data