"
WALL DIMMER TYPE
2.5 INCH W X 1.641 INCH D X 4.25 INCH H SIZE
GRAY FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
120 V VOLTAGE RATING
1000 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
STANDARD DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
GRADE SPECIFICATION
91 MODEL
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.5 INCH W X 1.641 INCH D X 4.25 INCH H SIZE
GRAY FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
120 V VOLTAGE RATING
1000 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
STANDARD DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
GRADE SPECIFICATION
91 MODEL
"
"
WALL DIMMER TYPE
2.5 INCH W X 1.641 INCH D X 4.25 INCH H SIZE
GRAY FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
120 V VOLTAGE RATING
1000 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
STANDARD DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
GRADE SPECIFICATION
91 MODEL
"
"
WALL DIMMER TYPE
2.5 INCH W X 1.641 INCH D X 4.25 INCH H SIZE
GRAY FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
120 V VOLTAGE RATING
1000 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE