Selecta Products Dimmer Switch 91101-W

Description
" WALL DIMMER TYPE 2.5 INCH W X 1.4 INCH D X 4.25 INCH H SIZE WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING ROTARY DIAL ON/OFF SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE 91 MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.5 INCH W X 1.4 INCH D X 4.25 INCH H SIZE WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING ROTARY DIAL ON/OFF SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE 91 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - 91101-W - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
91101-W
Dimmer Switch 91101-W
" WALL DIMMER TYPE 2.5 INCH W X 1.4 INCH D X 4.25 INCH H SIZE WHITE FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING ROTARY DIAL ON/OFF SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE 91 MODEL "

"

  • WALL DIMMER TYPE
  • 2.5 INCH W X 1.4 INCH D X 4.25 INCH H SIZE
  • WHITE FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1000 W LOAD RATING
  • ROTARY DIAL ON/OFF SWITCH OPERATOR TYPE
  • INCANDESCENT LOAD TYPE
  • 91 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number 91101-W
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data