Description
"
WALL DIMMER TYPE
2.5 INCH W X 1.4 INCH D X 4.25 INCH H SIZE
IVORY FINISH
SINGLE POLE OPERATION TYPE
UL, CSA APPROVAL
RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1000 W LOAD RATING
ROTARY DIAL ON/OFF SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
91 MODEL
"