Selecta Products Double Throw AC Switch 911-LOCATORCC6

Description
EMERGENCY FLASHER TYPE 1.453 INCH W X 1.219 INCH D X 2.406 INCH H SIZE TOGGLE HANDLE TYPE RESIDENTIAL APPLICATION 120 VAC VOLTAGE RATING 600 W POWER RATING NO WALL PLATE INCLUDED NUMBER OF POLES 1 STYLE DECORATOR 91 MODEL
Datasheet
Description
EMERGENCY FLASHER TYPE 1.453 INCH W X 1.219 INCH D X 2.406 INCH H SIZE TOGGLE HANDLE TYPE RESIDENTIAL APPLICATION 120 VAC VOLTAGE RATING 600 W POWER RATING NO WALL PLATE INCLUDED NUMBER OF POLES 1 STYLE DECORATOR 91 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Throw AC Switch - 911-LOCATORCC6 - Selecta Products
Tehachapi, CA, USA
Double Throw AC Switch
911-LOCATORCC6
Double Throw AC Switch 911-LOCATORCC6
EMERGENCY FLASHER TYPE 1.453 INCH W X 1.219 INCH D X 2.406 INCH H SIZE TOGGLE HANDLE TYPE RESIDENTIAL APPLICATION 120 VAC VOLTAGE RATING 600 W POWER RATING NO WALL PLATE INCLUDED NUMBER OF POLES 1 STYLE DECORATOR 91 MODEL
  • EMERGENCY FLASHER TYPE
  • 1.453 INCH W X 1.219 INCH D X 2.406 INCH H SIZE
  • TOGGLE HANDLE TYPE
  • RESIDENTIAL APPLICATION
  • 120 VAC VOLTAGE RATING
  • 600 W POWER RATING
  • NO WALL PLATE INCLUDED
  • NUMBER OF POLES 1
  • STYLE DECORATOR
  • 91 MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 911-LOCATORCC6
Product Name Double Throw AC Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2267087-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details