Selecta Products Double Throw AC Switch 911-LOCATOR

Description
" EMERGENCY FLASHER TYPE 1.453 INCH W X 1.219 INCH D X 4 INCH H SIZE TOGGLE HANDLE TYPE UL 20 APPROVAL POLICE, MEDICAL PERSONNEL, EMERGENCY UTILITY SERVICE, FOUL WEATHER DELIVERIES APPLICATION 120 VAC VOLTAGE RATING 600 W POWER RATING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 91 MODEL "
Datasheet
Description
" EMERGENCY FLASHER TYPE 1.453 INCH W X 1.219 INCH D X 4 INCH H SIZE TOGGLE HANDLE TYPE UL 20 APPROVAL POLICE, MEDICAL PERSONNEL, EMERGENCY UTILITY SERVICE, FOUL WEATHER DELIVERIES APPLICATION 120 VAC VOLTAGE RATING 600 W POWER RATING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 91 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Throw AC Switch - 911-LOCATOR - Selecta Products
Tehachapi, CA, USA
Double Throw AC Switch
911-LOCATOR
Double Throw AC Switch 911-LOCATOR
" EMERGENCY FLASHER TYPE 1.453 INCH W X 1.219 INCH D X 4 INCH H SIZE TOGGLE HANDLE TYPE UL 20 APPROVAL POLICE, MEDICAL PERSONNEL, EMERGENCY UTILITY SERVICE, FOUL WEATHER DELIVERIES APPLICATION 120 VAC VOLTAGE RATING 600 W POWER RATING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 91 MODEL "

"

  • EMERGENCY FLASHER TYPE
  • 1.453 INCH W X 1.219 INCH D X 4 INCH H SIZE
  • TOGGLE HANDLE TYPE
  • UL 20 APPROVAL
  • POLICE, MEDICAL PERSONNEL, EMERGENCY UTILITY SERVICE, FOUL WEATHER DELIVERIES APPLICATION
  • 120 VAC VOLTAGE RATING
  • 600 W POWER RATING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • 91 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number 911-LOCATOR
Product Name Double Throw AC Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 45974219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details