Selecta Products Dimmer Switch 91003-I

Description
WALL DIMMER TYPE 2.734 INCH W X 1.906 INCH D X 4.516 INCH H SIZE IVORY FINISH 3-WAY OPERATION TYPE UL APPROVAL COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE STANDARD TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES ARCHITECTURAL HEAT SINK 91 MODEL
Datasheet
Description
WALL DIMMER TYPE 2.734 INCH W X 1.906 INCH D X 4.516 INCH H SIZE IVORY FINISH 3-WAY OPERATION TYPE UL APPROVAL COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE STANDARD TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES ARCHITECTURAL HEAT SINK 91 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - 91003-I - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
91003-I
Dimmer Switch 91003-I
WALL DIMMER TYPE 2.734 INCH W X 1.906 INCH D X 4.516 INCH H SIZE IVORY FINISH 3-WAY OPERATION TYPE UL APPROVAL COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE STANDARD TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES ARCHITECTURAL HEAT SINK 91 MODEL
  • WALL DIMMER TYPE
  • 2.734 INCH W X 1.906 INCH D X 4.516 INCH H SIZE
  • IVORY FINISH
  • 3-WAY OPERATION TYPE
  • UL APPROVAL
  • COMMERCIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1000 W LOAD RATING
  • PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE
  • STANDARD TOGGLE WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • INCLUDES ARCHITECTURAL HEAT SINK
  • 91 MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number 91003-I
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data