"
WALL DIMMER TYPE
1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE
WHITE FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
STANDARD DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
GRADE SPECIFICATION
90 MODEL
"
Selecta Products
Done
Datasheet
Description
"
WALL DIMMER TYPE
1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE
WHITE FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
STANDARD DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
GRADE SPECIFICATION
90 MODEL
"
"
WALL DIMMER TYPE
1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE
WHITE FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE
STANDARD DECORATOR WALL PLATE TYPE
INCANDESCENT LOAD TYPE
GRADE SPECIFICATION
90 MODEL
"
"
WALL DIMMER TYPE
1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE
WHITE FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
120 V VOLTAGE RATING
VISIONPAK STANDARD PACKAGE
600 W LOAD RATING
SLIDE SWITCH WITH PRESET ON/OFF SWITCH OPERATOR TYPE