Selecta Products Dimmer Switch 90681-IV

Description
WALL DIMMER TYPE 1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE IVORY FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING VISIONPAK STANDARD PACKAGE 600 W LOAD RATING SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE STANDARD DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE GRADE SPECIFICATION 90 MODEL
Datasheet
Description
WALL DIMMER TYPE 1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE IVORY FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING VISIONPAK STANDARD PACKAGE 600 W LOAD RATING SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE STANDARD DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE GRADE SPECIFICATION 90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - 90681-IV - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
90681-IV
Dimmer Switch 90681-IV
WALL DIMMER TYPE 1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE IVORY FINISH SINGLE POLE OPERATION TYPE UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING VISIONPAK STANDARD PACKAGE 600 W LOAD RATING SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE STANDARD DECORATOR WALL PLATE TYPE INCANDESCENT LOAD TYPE GRADE SPECIFICATION 90 MODEL
  • WALL DIMMER TYPE
  • 1.688 INCH W X 1.469 INCH D X 4.25 INCH H SIZE
  • IVORY FINISH
  • SINGLE POLE OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • VISIONPAK STANDARD PACKAGE
  • 600 W LOAD RATING
  • SLIDE SWITCH WITH NON-PRESET SWITCH OPERATOR TYPE
  • STANDARD DECORATOR WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • GRADE SPECIFICATION
  • 90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number 90681-IV
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data

Similar Products