Selecta Products Dimmer Switch 90621-IV

Description
" WALL DIMMER TYPE 1.672 INCH W X 1.438 INCH D X 4 INCH H SIZE IVORY FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 V VOLTAGE RATING 600 W LOAD RATING ROTARY DIAL ON/OFF SWITCH OPERATOR TYPE STANDARD TOGGLE WALL PLATE TYPE INCANDESCENT LOW PROFILE LOAD TYPE GRADE SPECIFICATION 90 MODEL "
Datasheet
Description
" WALL DIMMER TYPE 1.672 INCH W X 1.438 INCH D X 4 INCH H SIZE IVORY FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 V VOLTAGE RATING 600 W LOAD RATING ROTARY DIAL ON/OFF SWITCH OPERATOR TYPE STANDARD TOGGLE WALL PLATE TYPE INCANDESCENT LOW PROFILE LOAD TYPE GRADE SPECIFICATION 90 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - 90621-IV - Selecta Products
Tehachapi, CA, USA
Dimmer Switch
90621-IV
Dimmer Switch 90621-IV
" WALL DIMMER TYPE 1.672 INCH W X 1.438 INCH D X 4 INCH H SIZE IVORY FINISH SINGLE POLE OPERATION TYPE UL, CSA APPROVAL 120 V VOLTAGE RATING 600 W LOAD RATING ROTARY DIAL ON/OFF SWITCH OPERATOR TYPE STANDARD TOGGLE WALL PLATE TYPE INCANDESCENT LOW PROFILE LOAD TYPE GRADE SPECIFICATION 90 MODEL "

"

  • WALL DIMMER TYPE
  • 1.672 INCH W X 1.438 INCH D X 4 INCH H SIZE
  • IVORY FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 V VOLTAGE RATING
  • 600 W LOAD RATING
  • ROTARY DIAL ON/OFF SWITCH OPERATOR TYPE
  • STANDARD TOGGLE WALL PLATE TYPE
  • INCANDESCENT LOW PROFILE LOAD TYPE
  • GRADE SPECIFICATION
  • 90 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number 90621-IV
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data