Selecta Products Dimmer Switch 90613-W

Description
" WALL DIMMER TYPE 1.672 INCH W X 1.438 INCH D X 4 INCH H SIZE WHITE FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE LUMASPEC. BRAND "
Description
" WALL DIMMER TYPE 1.672 INCH W X 1.438 INCH D X 4 INCH H SIZE WHITE FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE LUMASPEC. BRAND "

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Dimmer Switch
90613-W
Dimmer Switch 90613-W
" WALL DIMMER TYPE 1.672 INCH W X 1.438 INCH D X 4 INCH H SIZE WHITE FINISH THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE INCANDESCENT LOAD TYPE LUMASPEC. BRAND "

"

  • WALL DIMMER TYPE
  • 1.672 INCH W X 1.438 INCH D X 4 INCH H SIZE
  • WHITE FINISH
  • THREE WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE
  • INCANDESCENT LOAD TYPE
  • LUMASPEC. BRAND

"

Supplier's Site

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number 90613-W
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data