Description
"
WALL DIMMER TYPE
1.672 INCH W X 1.438 INCH D X 4 INCH H SIZE
IVORY FINISH
THREE WAY OPERATION TYPE
UL, CSA APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
600 W LOAD RATING
PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE
INCANDESCENT LOAD TYPE
LUMASPEC. BRAND
"