Description
"
ROTARY DIMMER TYPE
4 INCH L X 1.672 INCH W X 1.438 INCH D SIZE
WHITE FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL GRADE APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 W LOAD RATING
ROTARY PUSH-ON/PUSH-OFF WITH DIAL OPERATOR TYPE
INCANDESCENT LOAD TYPE
"