Selecta Products Dimmer Switch 90603-L

Description
" WALL DIMMER TYPE LIGHT CLEAR FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE STANDARD TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE GRADE SPECIFICATION 90 MODEL "
Datasheet
Description
" WALL DIMMER TYPE LIGHT CLEAR FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE STANDARD TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE GRADE SPECIFICATION 90 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tehachapi, CA, USA
Dimmer Switch
90603-L
Dimmer Switch 90603-L
" WALL DIMMER TYPE LIGHT CLEAR FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE STANDARD TOGGLE WALL PLATE TYPE INCANDESCENT LOAD TYPE GRADE SPECIFICATION 90 MODEL "

"

  • WALL DIMMER TYPE
  • LIGHT CLEAR FINISH
  • 3-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • PRESET ROTARY PUSH ON/OFF SWITCH OPERATOR TYPE
  • STANDARD TOGGLE WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • GRADE SPECIFICATION
  • 90 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Uncategorized Products
Product Number 90603-L
Product Name Dimmer Switch
Unlock Full Specs
to access all available technical data