"
DECORATOR, DUPLEX TYPE
THERMOPLASTIC MATERIAL
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
SIDE WIRING
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.812 INCH H
885 MODEL
"
Selecta Products
Done
Datasheet
Description
"
DECORATOR, DUPLEX TYPE
THERMOPLASTIC MATERIAL
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
SIDE WIRING
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.812 INCH H
885 MODEL
"
"
DECORATOR, DUPLEX TYPE
THERMOPLASTIC MATERIAL
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
SIDE WIRING
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.812 INCH H
885 MODEL
"
"
DECORATOR, DUPLEX TYPE
THERMOPLASTIC MATERIAL
GRAY COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT
SIDE WIRING
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.812 INCH H