Selecta Products Duplex/Single Receptacle 885-TRWRLA

Description
" DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, WEATHER RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H 885 MODEL "
Datasheet
Description
" DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, WEATHER RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H 885 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 885-TRWRLA - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
885-TRWRLA
Duplex/Single Receptacle 885-TRWRLA
" DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, WEATHER RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H 885 MODEL "

"

  • DECORATOR, DUPLEX TYPE
  • THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, WEATHER RESISTANT
  • SIDE WIRING
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H
  • 885 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 885-TRWRLA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 104480-9 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers