Selecta Products Duplex/Single Receptacle 885-BK

Description
" DUPLEX, DECORATOR TYPE THERMOPLASTIC MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) IMPACT RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H 885 MODEL "
Datasheet
Description
" DUPLEX, DECORATOR TYPE THERMOPLASTIC MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) IMPACT RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H 885 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 885-BK - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
885-BK
Duplex/Single Receptacle 885-BK
" DUPLEX, DECORATOR TYPE THERMOPLASTIC MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) IMPACT RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H 885 MODEL "

"

  • DUPLEX, DECORATOR TYPE
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SELF GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • SIDE WIRING
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.31 INCH H
  • 885 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 885-BK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details