"
SINGLE TYPE
THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
IVORY COLOR
6-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, FSUL WC596, CUL, CSA APPROVAL
250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
BACK, SIDE WIRING
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H
"
Selecta Products
Done
Datasheet
Description
"
SINGLE TYPE
THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
IVORY COLOR
6-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, FSUL WC596, CUL, CSA APPROVAL
250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
BACK, SIDE WIRING
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H
"
"
SINGLE TYPE
THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
IVORY COLOR
6-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, FSUL WC596, CUL, CSA APPROVAL
250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
BACK, SIDE WIRING
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H
"
"
SINGLE TYPE
THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
IVORY COLOR
6-20R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, FSUL WC596, CUL, CSA APPROVAL
250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
BACK, SIDE WIRING
TRADEMASTER[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H