Selecta Products Duplex/Single Receptacle 8800-LA

Description
" DUPLEX TYPE NYLON MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT SIDE, BACK WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H "
Datasheet
Description
" DUPLEX TYPE NYLON MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT SIDE, BACK WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 8800-LA - Selecta Products
Tehachapi, CA, USA
Duplex/Single Receptacle
8800-LA
Duplex/Single Receptacle 8800-LA
" DUPLEX TYPE NYLON MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT SIDE, BACK WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H "

"

  • DUPLEX TYPE
  • NYLON MATERIAL
  • LIGHT ALMOND COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, CSA C22.2, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • SIDE, BACK WIRING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number 8800-LA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-E4P2 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details