Selecta Products Incandescent Lampholder 8694

Description
HOUSEHOLD LIGHTING TYPE 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE UL APPROVAL 600 VOLT AC VOLTAGE RATING 1-POLE WITH BUSHING MOUNTING PORCELAIN BODY MATERIAL 1500 WATT LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MOGUL LAMP BASE WHITE BODY COLOR ROHS COMPLIANT PULSE RATING 4 KILOVOLT
Datasheet
Description
HOUSEHOLD LIGHTING TYPE 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE UL APPROVAL 600 VOLT AC VOLTAGE RATING 1-POLE WITH BUSHING MOUNTING PORCELAIN BODY MATERIAL 1500 WATT LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MOGUL LAMP BASE WHITE BODY COLOR ROHS COMPLIANT PULSE RATING 4 KILOVOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8694 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder
8694
Incandescent Lampholder 8694
HOUSEHOLD LIGHTING TYPE 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE UL APPROVAL 600 VOLT AC VOLTAGE RATING 1-POLE WITH BUSHING MOUNTING PORCELAIN BODY MATERIAL 1500 WATT LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MOGUL LAMP BASE WHITE BODY COLOR ROHS COMPLIANT PULSE RATING 4 KILOVOLT
  • HOUSEHOLD LIGHTING TYPE
  • 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE
  • UL APPROVAL
  • 600 VOLT AC VOLTAGE RATING
  • 1-POLE WITH BUSHING MOUNTING
  • PORCELAIN BODY MATERIAL
  • 1500 WATT LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MOGUL LAMP BASE
  • WHITE BODY COLOR
  • ROHS COMPLIANT
  • PULSE RATING 4 KILOVOLT
Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 8694
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711919 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1136150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
QUARTZ/HALOGEN LAMPHOLDER - S4-NO-LEADS/69785 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
View Details