Selecta Products Incandescent Lampholder Extender/Adapter 8681

Description
" MOGUL TO MEDIUM TYPE PORCELAIN MATERIAL UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.66 INCH DIA X INCH D COLOR WHITE "
Datasheet
Description
" MOGUL TO MEDIUM TYPE PORCELAIN MATERIAL UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.66 INCH DIA X INCH D COLOR WHITE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder Extender/Adapter - 8681 - Selecta Products
Tehachapi, CA, USA
Incandescent Lampholder Extender/Adapter
8681
Incandescent Lampholder Extender/Adapter 8681
" MOGUL TO MEDIUM TYPE PORCELAIN MATERIAL UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.66 INCH DIA X INCH D COLOR WHITE "

"

  • MOGUL TO MEDIUM TYPE
  • PORCELAIN MATERIAL
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 660 W WATTAGE
  • 1-PIECE CONSTRUCTION
  • OVERALL DIMENSION 1.66 INCH DIA X INCH D
  • COLOR WHITE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Lampholders
Product Number 8681
Product Name Incandescent Lampholder Extender/Adapter
Maximum Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711975 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 482485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Quartz/Halogen Lampholder - PAR1-48IN/16GA/ULSF2/69013 - OSRAM SYLVANIA, Inc.
Specs
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
Terminal Leads
View Details